Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052928-0,
C98444-000 |
Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.60 |
12
|
Buy Now | |
Distrelec | US$0.39 |
12,048
|
Buy Now | |
Heilind Electronics | US$0.49 |
4,446
|
Buy Now | |
Farnell | US$0.52 |
2,670
|
Buy Now | |
element14 | US$0.47 |
2,670
|
Buy Now | |
Rapid Electronics | US$0.36 |
2,048
|
Buy Now | |
TE Store | US$0.70 |
1,158
|
Buy Now | |
Heilind Electronics Asia | US$0.49 |
1,037
|
Buy Now | |
Newark Electronics | US$0.66 |
923
|
Buy Now | |
Avnet America | US$0.39 |
923
|
Buy Now | |
Future Electronics | US$0.41 |
-
|
Buy Now | |
RS Americas | US$0.61 |
-
|
Buy Now | |
Boersig | US$0.36 |
-
|
Buy Now | |
TTI Europe | US$0.38 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Red |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | 20.3mm, .799in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 3.18mm, .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-028 |
Support Style | Insulation Support |
Stud Size | #5, M3 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TE Connectivity - AMP PIDG SPRSPD 22-16COM22-18MIL 5 | Distrelec |
PIDG SPRSPD 22-16COM22-18MIL 5 | Heilind Electronics |
TERMINAL, SPADE TONGUE, #5, 16AWG | Farnell |
PIDG SPRSPD 22-16COM22-18MIL 5 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3 #5 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52928 | Internal Number: 52928 | Alias Number: AMPS-0-0052928-0 | TE Connectivity | TE Store |
Product Range:Pidg Series | Newark Electronics |
PIDG Spring Spade Terminal 16-22AWG 20.29mm 6.35mm Tin Loose Piece | Avnet America |
Spade terminal, PIDG, red, AWG 22-16, M3 | RS |
PIDG 22-16 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
PIDG Series Insulated Crimp Spade Connector, 22 - 16 AWG, M3.5, Red Nylon | TE Connectivity 52928 | RS Americas |
Where can I find additional details, specifications and documents for a 52928?
Additional datasheets, footprints and schematics for 52928 are listed on our Part Details page. You can also find images and similar parts to 52928 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52928 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52928 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52928 fall under?
The 52928 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52928 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52928 you can contact the distributor directly for product support, shipping queries etc.
Is the 52928 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52928 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Farnell, element14 and Rapid Electronics have stock available or on a lead time for 52928.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52928 often in real-time on the comparison pages.
What if I can't find stock of 52928?
You can fill out our help required form which you can use to request a quote for 52928 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.