Insulation Sleeve Color | Red |
---|---|
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .031in, .79mm |
Overall Length | .799in, 20.295mm |
Wire Size | 22 â 16AWG, 509 â 3260CMA, .3 â 1.42mm² |
Stud Diameter | 2.84mm, .112in |
Wire Insulation Diameter | 2.03 â 3.18mm, .08 â .125in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-028 |
Support Style | Insulation Support |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG SP SPD 22-16COMM22-18MIL4 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 â 16 AWG Wire Size: .3 â 1.42 mm² Wire Size: 509 â 3260 CMA Stud Size: #4 M2.5 Spring Spade Terminal 22 â 16 AWG .3 â 1.42 mm² 509 â 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52927-1 | Internal Number: 52927-1 | TE Connectivity | TE Store |
TERMINAL, SPADE TONGUE, #4, CRIMP | Farnell |
Terminal, Spade Tongue, #4, Crimp | Newark Electronics |
Spring Spade Terminal 16-22AWG 20.29mm 5.15mm Tin Loose Piece | Avnet America |
PIDG, Sp Spd 22-16Comm22-18Mil4 | TE Connectivity 52927-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M2.5 |
Stud Size - Imperial | #4 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52927-1?
Additional datasheets, footprints and schematics for 52927-1 are listed on our Part Details page. You can also find images and similar parts to 52927-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52927-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52927-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52927-1 fall under?
The 52927-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52927-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52927-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52927-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52927-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 52927-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52927-1 often in real-time on the comparison pages.
What if I can't find stock of 52927-1?
You can fill out our help required form which you can use to request a quote for 52927-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.