Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.41 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.49 |
42,621
|
Buy Now | |
TE Store | US$0.65 |
19,278
|
Buy Now | |
Heilind Electronics Asia | US$0.49 |
8,524
|
Buy Now | |
RS Americas | US$0.35 |
7,885
|
Buy Now | |
Newark Electronics | US$0.53 |
35
|
Buy Now | |
Chip One Stop | US$0.46 |
35
|
Buy Now | |
Future Electronics | US$0.32 |
-
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
element14 | US$0.93 |
-
|
Buy Now | |
Boersig | US$0.34 |
-
|
Buy Now | |
Distrelec | US$0.41 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Stud Diameter | 2.84mm, .112in |
Overall Length | 20.3mm, .799in |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Stud Size | M2.5, #4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG SP SPD 22-16COMM22-18MIL4 | Heilind Electronics |
PIDG SP SPD 22-16COMM22-18MIL4 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52927 | Internal Number: 52927 | TE Connectivity | TE Store |
Terminal Spring Spade Short PIDG Closed Barrel Stud Size 4 | TE Connectivity 52927 | RS Americas |
Pidg Sp Spd 22-16Comm22-18Mil4 |Amp Te Connectivity 52927 | Newark Electronics |
TERMINAL, SPADE TONGUE, #4, 16AWG, RED | Farnell |
PIDG 26-22 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
PIDG Spring Spade Terminal 16-22AWG 20.29mm 5.15mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PIDG SP SPD 22-16COMM22-18MIL4 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M2.5 |
Stud Size - Imperial | #4 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52927?
Additional datasheets, footprints and schematics for 52927 are listed on our Part Details page. You can also find images and similar parts to 52927 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52927 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52927 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52927 fall under?
The 52927 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52927 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52927 you can contact the distributor directly for product support, shipping queries etc.
Is the 52927 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52927 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 52927.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52927 often in real-time on the comparison pages.
What if I can't find stock of 52927?
You can fill out our help required form which you can use to request a quote for 52927 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.