Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
4,540
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.71
|
12,782
in stock
|
Buy Now | |
Powell Electronics
from US$0.54
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
4,540
in stock
|
Buy Now | |
element14
from US$0.47
|
4,540
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
180
in stock
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Stripe Color | Yellow |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Stud Diameter | .138in, 3.51mm |
Wire Size | 202 – 810CMA, 26 – 22AWG, .12 – .4mm² |
Tongue Thickness | .018in, .457mm |
Wire Insulation Diameter | 1.27 – 2.083mm, .05 – .082in |
Overall Length | 17.247mm, .679in |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 4000 |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-028 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG Spring Spade Terminal 22-26AWG 17.24mm 6.35mm Tin T/R | Avnet America |
TERMINAL,PIDG SPR SPD 26-22 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M3.5 #6 Spring Spade Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52924-1 | Internal Number: 52924-1 | TE Connectivity | TE Store |
Terminal, Spade Tongue, #6, 22Awg, Yel | Newark Electronics |
91B6267 | element14 |
TERMINAL, SPADE TONGUE, #6, 22AWG, YEL | Farnell |
CUT STRIP - TERMINAL,PIDG SPR SPD 26-22 6 | Heilind Electronics |
Terminal, PIDG, Spr Spd 26-22 6 | TE Connectivity 52924-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52924-1?
Additional datasheets, footprints and schematics for 52924-1 are listed on our Part Details page. You can also find images and similar parts to 52924-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52924-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52924-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52924-1 fall under?
The 52924-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52924-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52924-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52924-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52924-1 have stock available?
Authorised distributors including Avnet America, TE Store, Powell Electronics, Newark Electronics and element14 have stock available or on a lead time for 52924-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52924-1 often in real-time on the comparison pages.
What if I can't find stock of 52924-1?
You can fill out our help required form which you can use to request a quote for 52924-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.