Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Slip Joint |
---|---|
Jaw Opening Max | 2.5" |
Overall Length | 250mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents | A-N Connector Pliers |
Connector Slip Joint Plier | Newark Electronics |
PLIER, A-N CONNECTOR | element14 |
Where can I find additional details, specifications and documents for a 52910N?
Additional datasheets, footprints and schematics for 52910N are listed on our Part Details page. You can also find images and similar parts to 52910N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52910N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52910N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52910N fall under?
The 52910N is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 52910N when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52910N you can contact the distributor directly for product support, shipping queries etc.
Is the 52910N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52910N have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 52910N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52910N often in real-time on the comparison pages.
What if I can't find stock of 52910N?
You can fill out our help required form which you can use to request a quote for 52910N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.