Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
528541-000,
3-1194151-9 |
Prices starting from US$91.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$322.36
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$231.03
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$382.59
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$197.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$168.60
|
-
|
Buy Now | |
TTI Europe
from US$162.17
|
-
|
Buy Now | |
Sager
from US$91.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Adapter Entry Size | 16 |
Adapter Plating Material | Unplated, Shotblast - Glass Bead |
Material | Nickel Aluminum Bronze |
Cable Entry Diameter | .01 – 1in, .2 – 25.4mm |
Cable Diameter Range | 12.7 – 20.3mm, .5 – .8in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W |
Style | Tinel-Lock Adapter |
Connector Shell Size | 21, G |
Adapter Angle | 00 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR16AI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Salt Spray Resistance | 1000Hr |
Circular Mil Spec Backshells |Raychem Te Connectivity 528541-000 | Newark Electronics |
Circular MIL Spec Backshells | Rapid Electronics |
TE Connectivity Connector Accessories Tinel Lock Adapter and Ring ST Nickel Aluminum Bronze Entry Size 16 | Distrelec |
Connector Accessories Tinel Lock Adapter and Ring ST Nickel Aluminum Bronze Entry Size 16 | Avnet America |
Where can I find additional details, specifications and documents for a 528541-000?
Additional datasheets, footprints and schematics for 528541-000 are listed on our Part Details page. You can also find images and similar parts to 528541-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 528541-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 528541-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 528541-000 fall under?
The 528541-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 528541-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 528541-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 528541-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 528541-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 528541-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 528541-000 often in real-time on the comparison pages.
What if I can't find stock of 528541-000?
You can fill out our help required form which you can use to request a quote for 528541-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.