Status: | Unknown |
---|---|
Series: | Evo-Stik Series |
RoHS: | Unknown |
Adhesive Type | Impact |
---|---|
Adhesive Colour | Yellow |
Cure | - |
Tensile Strength | - |
Dispensing Method | Can |
Volume | 500ml |
Weight | - |
Product Range | Evo-Stik Series |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding Contacts |
Tapered Roller Bearings, 1209.675mm ID, 2580.64mm OD | Koyo 528 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 7.6m |
Current Rating | 15A |
Voltage Rating | 300VAC |
Jacket Color | Orange |
Cable Length | 25ft |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 6V |
---|---|
Battery Technology | Alkaline |
Battery Terminals | Screw Post |
External Height | 112mm |
External Width | 68.2mm |
External Depth | 68.2mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 528?
Additional datasheets, footprints and schematics for 528 are listed on our Part Details page. You can also find images and similar parts to 528 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 528 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 528 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 528 fall under?
The 528 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 528 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 528 you can contact the distributor directly for product support, shipping queries etc.
Is the 528 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 528 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 528.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 528 often in real-time on the comparison pages.
What if I can't find stock of 528?
You can fill out our help required form which you can use to request a quote for 528 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.