Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E20555-000,
AMPS-0-0052752-0 |
Prices starting from US$6.76
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$6.76
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | 2.957g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Method | Box |
Packaging Quantity | 50 |
Sealable | No |
Wire/Cable Type | Aluminum |
Product Type | Splice |
Serrated | No |
Splice Type | Parallel Splice |
Where can I find additional details, specifications and documents for a 52752?
Additional datasheets, footprints and schematics for 52752 are listed on our Part Details page. You can also find images and similar parts to 52752 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52752 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52752 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52752 fall under?
The 52752 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52752 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52752 you can contact the distributor directly for product support, shipping queries etc.
Is the 52752 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52752 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 52752.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52752 often in real-time on the comparison pages.
What if I can't find stock of 52752?
You can fill out our help required form which you can use to request a quote for 52752 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.