Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D64944-000,
AMPS-0-0052751-0 |
Splice Material | Copper |
---|---|
Weight per Piece | 26.098g |
Contact Plating Material | Tin |
Contact Plating Thickness | 30µin |
Terminal & Splice Type | Splice |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Quantity | 50 |
Packaging Method | Box |
Splice Type | Parallel Splice |
Sealable | No |
Serrated | No |
Wire/Cable Type | Aluminum |
Product Type | Splice |
Splice,copalum Para 3/0 Rohs Compliant: Yes |Amp Te Connectivity 52751 | Newark Electronics |
Splice Terminal (3/0)AWG 18.82mm 19.68mm Tin | Avnet America |
Terminals COPALUM PARA 3/0 | Sager |
Where can I find additional details, specifications and documents for a 52751?
Additional datasheets, footprints and schematics for 52751 are listed on our Part Details page. You can also find images and similar parts to 52751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52751 fall under?
The 52751 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52751 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52751 you can contact the distributor directly for product support, shipping queries etc.
Is the 52751 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52751 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 52751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52751 often in real-time on the comparison pages.
What if I can't find stock of 52751?
You can fill out our help required form which you can use to request a quote for 52751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.