52749 Splices by TE Connectivity

SPLICE,COPALUM PARA 1/0

Status: Active
Series: -
RoHS: Unknown
Aliases: D62374-000,
AMPS-0-0052749-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0100

Distributor Stock
Logo for Farnell
Farnell
from US$6.64
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$7.78
562
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$7.78
187
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.15
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.0100
-
Buy Now
Logo for Sager
Sager
from US$5.07
-
Buy Now

Specifications

Weight per Piece 15.897g
Splice Material Copper
Contact Plating Material Tin
Contact Plating Thickness 30µin
Terminal & Splice Type Splice
Comment When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring.
Packaging Method Box
Packaging Quantity 50
Serrated No
Splice Type Parallel Splice
Product Type Splice
Sealable No
Wire/Cable Type Aluminum


Alternative Descriptions

SPLICE,COPALUM PARA 1/0 | Heilind Electronics
Splice,copalum Para 1/0 Rohs Compliant: Yes |Amp Te Connectivity 52749 | Newark Electronics
Splice Terminal (1/0)AWG 18.44mm 15.57mm | Avnet America
Splice, Compression | Carlton-Bates
Terminals COPALUM PARA 1/0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 52749?

Additional datasheets, footprints and schematics for 52749 are listed on our Part Details page. You can also find images and similar parts to 52749 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 52749 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52749 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 52749 fall under?

The 52749 is listed under Terminals & Splices > Splices.

Can I view similar or alternative parts?

You can view similar parts to 52749 when available in the Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 52749 you can contact the distributor directly for product support, shipping queries etc.

Is the 52749 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 52749 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 52749.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 52749 often in real-time on the comparison pages.

What if I can't find stock of 52749?

You can fill out our help required form which you can use to request a quote for 52749 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay