Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F77165-000,
AMPS-0-0052746-0 |
Prices starting from US$2.56
Splice Material | Copper |
---|---|
Weight per Piece | 3.685g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 30µin |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 100 |
Packaging Method | Box |
Sealable | No |
Wire/Cable Type | Aluminum |
Serrated | No |
Splice Type | Parallel Splice |
Product Type | Splice |
SPLICE,COPALUM PARA 6 | Heilind Electronics |
Parallel Splice, #6, Copper | Newark Electronics |
Splice Terminal 6AWG 11.68mm 10.16mm Tin | Avnet America |
Terminals COPALUM SPLICE 6 | Sager |
Where can I find additional details, specifications and documents for a 52746?
Additional datasheets, footprints and schematics for 52746 are listed on our Part Details page. You can also find images and similar parts to 52746 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52746 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52746 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52746 fall under?
The 52746 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52746 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52746 you can contact the distributor directly for product support, shipping queries etc.
Is the 52746 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52746 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52746.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52746 often in real-time on the comparison pages.
What if I can't find stock of 52746?
You can fill out our help required form which you can use to request a quote for 52746 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.