Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052745-0,
D37483-000 |
Prices starting from US$2.47
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$5.36 |
2,275
|
Buy Now | |
Heilind Electronics | US$3.26 |
63,752
|
Buy Now | |
Heilind Electronics Asia | US$3.26 |
14,875
|
Buy Now | |
Newark Electronics | US$3.30 |
2,275
|
Buy Now | |
Rapid Electronics | US$4.47 |
2,275
|
Buy Now | |
Chip One Stop | US$2.74 |
2,275
|
Buy Now | |
RS Americas | US$2.97 |
1,100
|
Buy Now | |
Avnet America | US$2.70 |
-
|
Buy Now | |
element14 | US$2.62 |
-
|
Buy Now | |
Sager | US$2.47 |
-
|
Buy Now |
Splice Material | Copper |
---|---|
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 100 |
Packaging Method | Box |
Splice Type | Parallel Splice |
Sealable | No |
Serrated | No |
Product Type | Splice |
Wire/Cable Type | Aluminum |
SPLICE,COPALUM PARA 8 | Heilind Electronics |
Terminals Copalum Splice 8 |Amp Te Connectivity 52745 | Newark Electronics |
Terminals COPALUM SPLICE 8 | Rapid Electronics |
TE Connectivity - AMP SPLICE,COPALUM PARA 8 | Distrelec |
Crimp Connector, Terminal Inline, 8AWG, Non-Insulated, Copalum Series | TE Connectivity 52745 | RS Americas |
Splice Terminal 8AWG 11.55mm 8.45mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 52745?
Additional datasheets, footprints and schematics for 52745 are listed on our Part Details page. You can also find images and similar parts to 52745 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52745 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52745 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52745 fall under?
The 52745 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52745 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52745 you can contact the distributor directly for product support, shipping queries etc.
Is the 52745 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52745 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 52745.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52745 often in real-time on the comparison pages.
What if I can't find stock of 52745?
You can fill out our help required form which you can use to request a quote for 52745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.