Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
9,818
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
9,818
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
9,818
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
9,818
in stock
|
Buy Now | |
Farnell
from US$0.51
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.82
|
1,732
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Stud Diameter | .138in, 3.51mm |
Barrel Inside Diameter | 1.96mm, .077in |
Tongue Thickness | .457mm, .018in |
Wire Size | .12 – .4mm², 202 – 810CMA, 26 – 22AWG |
Overall Length | 13.056mm, .514in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-033 |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #6, M3.5 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals Terminal,budg Spr Spd 26-22 6 |Amp Te Connectivity 52734-1 | Newark Electronics |
Terminals TERMINAL BUDG SPR SPD 26-22 6 | Rapid Electronics |
TE Connectivity TERMINAL BUDG SPR SPD 26-22 6 Terminals | Distrelec |
SPADE TONGUE, M3.5, UNINSUL, 26-22AWG | Farnell |
TERMINAL,BUDG SPR SPD 26-22 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #6 M3.5 Spring Spade Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Part Number: 52734-1 | Internal Number: 52734-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 22-26AWG Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spr Spd 26-22 6 | TE Connectivity 52734-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Solistrand Budget Series |
RoHS: | Unknown |
Product Range | Solistrand Budget Series |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.41mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52734-1?
Additional datasheets, footprints and schematics for 52734-1 are listed on our Part Details page. You can also find images and similar parts to 52734-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52734-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52734-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52734-1 fall under?
The 52734-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52734-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52734-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52734-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52734-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 52734-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52734-1 often in real-time on the comparison pages.
What if I can't find stock of 52734-1?
You can fill out our help required form which you can use to request a quote for 52734-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.