Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
274
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
274
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
274
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.43
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Tongue Thickness | .84mm, .033in |
Overall Length | 18.009mm, .709in |
Barrel Inside Diameter | 2.261mm, .089in |
Stud Diameter | 3.51mm, .138in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-033 |
Support Style | Non - Insulation Support |
Stud Size | #6, M3.5 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminals Terminal Budg Spr Spd 16-14 6 |Amp Te Connectivity 52703-1 | Newark Electronics |
Terminals TERMINAL BUDG SPR SPD 16-14 6 | Rapid Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spr Spd 16-14 6 | TE Connectivity 52703-1 | RS Americas |
TE Connectivity TERMINAL BUDG SPR SPD 16-14 6 Terminals | Distrelec |
Special Order: TERMINAL,BUDG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52703-1 | Internal Number: 52703-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52703-1?
Additional datasheets, footprints and schematics for 52703-1 are listed on our Part Details page. You can also find images and similar parts to 52703-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52703-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52703-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52703-1 fall under?
The 52703-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52703-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52703-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52703-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52703-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 52703-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52703-1 often in real-time on the comparison pages.
What if I can't find stock of 52703-1?
You can fill out our help required form which you can use to request a quote for 52703-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.