Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
526595M001,
1194138-8 |
Prices starting from US$5.58
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$5.58
|
31
in stock
|
Buy Now |
Fluid Type | Brake Fluid, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Water, De-Icing Fluid, Diesel Fuel |
---|---|
Color | Black |
Material Systems Code | 20 |
Material | Chlorinated Polyolefin |
Shrink Ratio | 1.75:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | 1.01mm, .04in |
Recovered Wall Thickness (Nominal) | 1.77mm, .07in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Size Range | 14.48 – 25.4mm, .57 – 1in |
Recovered Inside Diameter (Max) | 14.48mm, .57in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-FR |
Shrink Temperature (Min) | 90°C |
Recovery Temperature | 135°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -70 – 121°C |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a 526595M001?
Additional datasheets, footprints and schematics for 526595M001 are listed on our Part Details page. You can also find images and similar parts to 526595M001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 526595M001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 526595M001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 526595M001 fall under?
The 526595M001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 526595M001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 526595M001 you can contact the distributor directly for product support, shipping queries etc.
Is the 526595M001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 526595M001 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 526595M001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 526595M001 often in real-time on the comparison pages.
What if I can't find stock of 526595M001?
You can fill out our help required form which you can use to request a quote for 526595M001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.