Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
NTFR-1-0-SP,
1194138-5 |
Fluid Type | Brake Fluid, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Water, De-Icing Fluid, Diesel Fuel |
---|---|
Color | Black |
Material Systems Code | 20 |
Material | Chlorinated Polyolefin |
Shrink Ratio | 1.75:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | 1.01mm, .04in |
Recovered Wall Thickness (Nominal) | 1.77mm, .07in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Size Range | 14.48 – 25.4mm, .57 – 1in |
Recovered Inside Diameter (Max) | 14.48mm, .57in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-FR |
Shrink Temperature (Min) | 90°C |
Recovery Temperature | 135°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -70 – 121°C |
Flammability | Flame-Retardant |
NTFR-1-0-SP Primary Product Color: Black Shrink Ratio: 1.75: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .57 in Recovered Inside Diameter (Max): 14.48 mm Black 1.75: 1 Single Wall .57" | Single Wall Ntfr: Heat Shrink Tubing & 1.75: 1 Shrink Ratio | Part Number: 5265954002 | Internal Number: 5265954002 | Alias Number: 1194138-5 | TE Connectivity | TE Store |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves NTFR-1-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5265954002?
Additional datasheets, footprints and schematics for 5265954002 are listed on our Part Details page. You can also find images and similar parts to 5265954002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5265954002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5265954002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5265954002 fall under?
The 5265954002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5265954002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5265954002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5265954002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5265954002 have stock available?
Authorised distributors including TE Store, Avnet America and Sager have stock available or on a lead time for 5265954002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5265954002 often in real-time on the comparison pages.
What if I can't find stock of 5265954002?
You can fill out our help required form which you can use to request a quote for 5265954002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.