Status: | Unknown |
---|---|
Series: | Xtra Guard 1 Series |
RoHS: | Unknown |
Prices starting from US$29.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.96
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Pairs | 4 Pair |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 6.4mm |
Product Range | Xtra Guard 1 Series |
SVHC | No SVHC (15-Jan-2018) |
Alpha Type Number | 5264C |
Approval Bodies | UL |
Cable Type | Unshielded |
Cable UL Style Number | UL2464 |
Complex Cable Make-Up | 8 x 7/0.2 |
Conductor Make-up | 7 / 32AWG |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Outer Diameter | 6.4mm |
Primary Insulation Thickness | 0.81mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Standard | CSA/flame test-4 UL/UL94V-1 |
Voltage Rating VAC | 300V |
Wire Size | 24AWG |
CABLE, 24AWG, 4PAIR, PER M | Farnell |
Where can I find additional details, specifications and documents for a 5264C?
Additional datasheets, footprints and schematics for 5264C are listed on our Part Details page. You can also find images and similar parts to 5264C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5264C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5264C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5264C fall under?
The 5264C is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 5264C when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5264C you can contact the distributor directly for product support, shipping queries etc.
Is the 5264C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5264C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 5264C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5264C often in real-time on the comparison pages.
What if I can't find stock of 5264C?
You can fill out our help required form which you can use to request a quote for 5264C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.