Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HVT-Z-153-G,
7-1200280-5 |
No distributors results available
Number of Cores | 1 |
---|---|
Insulation Diameter | 1.1 – 1.75in |
Length (Installed) | 11.5in |
Cross-Section Range | 400 – 1000AWG/kcmil |
Sheath Outside Diameter | 2.1in |
Conductor Diameter | .73 – 1.152in |
Voltage Class | ≤ 15kV |
Design Specification | IEEE 48 |
Application Type | Indoor |
Product Availability | AMERICAS |
Mechanical Connectors Included | No |
Insulation | Plastic |
Cable Shield Style | Tape |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a 526474-000?
Additional datasheets, footprints and schematics for 526474-000 are listed on our Part Details page. You can also find images and similar parts to 526474-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 526474-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 526474-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 526474-000 fall under?
The 526474-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to 526474-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 526474-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 526474-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 526474-000 have stock available?
There is no stock from authorised distributors for 526474-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 526474-000 often in real-time on the comparison pages.
What if I can't find stock of 526474-000?
You can fill out our help required form which you can use to request a quote for 526474-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.