Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5260030007,
6-1194133-2 |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
11,674
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
11,674
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
5,597
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
1,679
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Distrelec
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pliancy | Semi-Rigid |
---|---|
Material | Crosslinked Polyolefin |
Color | Gray |
Shrink Ratio | 2.5:1 |
Recovered Inside Diameter (Max) | 2.5mm, .098in |
Expanded Inside Diameter (Min) | 6.4mm, .252in |
Length | 28.58mm, 1.125in |
Cable Diameter Range | 6.4mm |
Wall Thickness | Thin |
Recovered Wall Thickness (Nominal) | .69mm, .027in |
Government Qualified | No |
CSA Certified | No |
UL Rating | Recognized |
Emission Free | No |
Wall Type | Single |
Resistant To | Vibration, Abrasion, Strain |
Operating Temperature Range | -55 – 110°C |
Resistance Properties | Splash Protection |
Fluid Resistance | Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel |
Flammability | Flame-Retardant |
Heat Shrink Cable Boots & End Caps Tc-Caps-4005-8 |Raychem Te Connectivity 5260030007 | Newark Electronics |
5260030007 6-1194133-2 | Heilind Electronics |
Cable Accessories Heat Shrinkable Cap Polyolefin Gray Piece | Avnet America |
Heat Shrink Cable Boots & End Caps TC-CAPS-4005-8 | Sager |
Where can I find additional details, specifications and documents for a 5260030007?
Additional datasheets, footprints and schematics for 5260030007 are listed on our Part Details page. You can also find images and similar parts to 5260030007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5260030007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5260030007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5260030007 fall under?
The 5260030007 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 5260030007 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5260030007 you can contact the distributor directly for product support, shipping queries etc.
Is the 5260030007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5260030007 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 5260030007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5260030007 often in real-time on the comparison pages.
What if I can't find stock of 5260030007?
You can fill out our help required form which you can use to request a quote for 5260030007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.