Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Silver |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Size | 67 – 70mm², 00AWG |
Wire Insulation Support | With |
Power Conductor Stranding | 325/24 |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1 |
Disconnect Type | Dual Pin Disconnect |
Sealable | No |
Ampower Quick Discon,20 Awg Rohs Compliant: Yes |Amp Te Connectivity 52595-1 | Newark Electronics |
Splice Terminal (2/0)AWG Silver | Avnet America |
Ampower Quick Discon,2/0 Awg | TE Connectivity 52595-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52595-1?
Additional datasheets, footprints and schematics for 52595-1 are listed on our Part Details page. You can also find images and similar parts to 52595-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52595-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52595-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52595-1 fall under?
The 52595-1 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 52595-1 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52595-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52595-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52595-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52595-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52595-1 often in real-time on the comparison pages.
What if I can't find stock of 52595-1?
You can fill out our help required form which you can use to request a quote for 52595-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.