Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Wire Size | 5180 – 13100CMA, 5mm², 12 – 10AWG |
Barrel Inside Diameter | 31.496mm, .124in |
Tongue Thickness | .042in, 1.07mm |
Overall Length | 29.79mm, 1.173in |
Stud Diameter | 6.731mm, .265in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Method | Box |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper, Aluminum |
Stud Size | M6 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Terminal,copalum R 12-10 1/4 Rohs Compliant: Yes |Amp Te Connectivity 52590-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 52590-1?
Additional datasheets, footprints and schematics for 52590-1 are listed on our Part Details page. You can also find images and similar parts to 52590-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52590-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52590-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52590-1 fall under?
The 52590-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52590-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52590-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52590-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52590-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 52590-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52590-1 often in real-time on the comparison pages.
What if I can't find stock of 52590-1?
You can fill out our help required form which you can use to request a quote for 52590-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.