Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.59
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
7,126
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
7,126
in stock
|
Buy Now | |
Farnell
from US$3.55
|
5,720
in stock
|
Buy Now | |
Heilind Electronics
from US$1.81
|
4,629
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.81
|
1,389
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25mm² |
Barrel Inside Diameter | 4.953mm, .195in |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 6.731mm, .265in |
Overall Length | 1.107in, 28.11mm |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Quantity | 1000 |
Packaging Method | Box |
Wire/Cable Type | Aluminum, Copper |
Stud Size | M6 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Operating Temperature Range | -85 – 347°F, -55 – 150°C |
Terminals Terminal Copalum R 16-14 1/4 |Amp Te Connectivity 52587-1 | Newark Electronics |
Terminals TERMINAL COPALUM R 16-14 1/4 | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL,COPALUM R 16-14 1/4 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 28.11mm 13.48mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 52587-1?
Additional datasheets, footprints and schematics for 52587-1 are listed on our Part Details page. You can also find images and similar parts to 52587-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52587-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52587-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52587-1 fall under?
The 52587-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52587-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52587-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52587-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52587-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 52587-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52587-1 often in real-time on the comparison pages.
What if I can't find stock of 52587-1?
You can fill out our help required form which you can use to request a quote for 52587-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.