Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
TE Store
from US$1.22
|
12,448
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
2,380
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
2,380
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Type 3 |
---|---|
Face | Double |
Plating Material | Tin, Copper |
Slotted | No |
Terminal Type | Tap, Barrel |
Barrel Wire Size | 22 – 16AWG, .3 – 1.4mm² |
Tab Width | 8.41mm |
Packaging Method | Box |
Packaging Quantity | 1000 |
Foil Thickness (Max) | .76mm, .03in |
TERMINAL,TERMI-FOIL 22-16 Foil Terminal Type: Tap Barrel Foil Terminal Body Type: Type 3 Mating Tab Width: 8.41 mm Mating Tab Width: .33 in Accepts Foil Thickness (Max): .03 in Tap Type 3 8.41 mm | Foil Terminal | Part Number: 52584 | Internal Number: 52584 | TE Connectivity | TE Store |
Terminals Barrel Term 22-16Awg |Amp Te Connectivity 52584 | Newark Electronics |
TE Connectivity - AMP TERMINAL,TERMI-FOIL 22-16 | Distrelec |
Splice Terminal Tin | Avnet America |
Where can I find additional details, specifications and documents for a 52584?
Additional datasheets, footprints and schematics for 52584 are listed on our Part Details page. You can also find images and similar parts to 52584 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52584 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52584 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52584 fall under?
The 52584 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 52584 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52584 you can contact the distributor directly for product support, shipping queries etc.
Is the 52584 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52584 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 52584.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52584 often in real-time on the comparison pages.
What if I can't find stock of 52584?
You can fill out our help required form which you can use to request a quote for 52584 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.