Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | .453in, 11.5mm |
Barrel Inside Diameter | 1.96mm, .077in |
Stud Diameter | .112in, 2.84mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Stud Size | M2.5, #4 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,BUDG SPD FLG 26-22 4 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M2.5 #4 Spade Flange Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Spade Terminal | Part Number: 52512-1 | Internal Number: 52512-1 | TE Connectivity | TE Store |
Terminal,budg Spd Flg 26-22 4 |Amp Te Connectivity 52512-1 | Newark Electronics |
Flanged Spade Tongue Terminal 22-26AWG 11.51mm 4.9mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spd Flg 26-22 4 | TE Connectivity 52512-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52512-1?
Additional datasheets, footprints and schematics for 52512-1 are listed on our Part Details page. You can also find images and similar parts to 52512-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52512-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52512-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52512-1 fall under?
The 52512-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52512-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52512-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52512-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52512-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52512-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52512-1 often in real-time on the comparison pages.
What if I can't find stock of 52512-1?
You can fill out our help required form which you can use to request a quote for 52512-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.