Insulation Sleeve Color | Blue |
---|---|
Inspection Slot | Yes |
Stripe Color | Blue |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | 4.82mm, .19in |
Overall Length | 1.017in, 25.832mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Sealable | No |
Shape Description | SPADE-032 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 16-14 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52465-1 | Internal Number: 52465-1 | TE Connectivity | TE Store |
Terminal,pg Spr Spd 16-14 10 |Amp Te Connectivity 52465-1 | Newark Electronics |
Spring Spade Terminal 14-16AWG 25.83mm 8.71mm Tin T/R | Avnet America |
Terminal, Pg Spr Spd 16-14 10 | TE Connectivity 52465-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52465-1?
Additional datasheets, footprints and schematics for 52465-1 are listed on our Part Details page. You can also find images and similar parts to 52465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52465-1 fall under?
The 52465-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52465-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52465-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52465-1 often in real-time on the comparison pages.
What if I can't find stock of 52465-1?
You can fill out our help required form which you can use to request a quote for 52465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.