Prices starting from US$0.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.52 |
4,097
|
Buy Now | |
Powell Electronics | US$0.45 |
266,793
|
Buy Now | |
Heilind Electronics | US$0.44 |
37,500
|
Buy Now | |
TE Store | US$0.91 |
32,360
|
Buy Now | |
Heilind Electronics Asia | US$0.44 |
8,750
|
Buy Now | |
Newark Electronics | US$0.46 |
4,097
|
Buy Now | |
element14 | US$0.45 |
4,097
|
Buy Now | |
Future Electronics | US$0.35 |
-
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.60 |
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Overall Length | 24.003mm, .945in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #6, M3.5 |
Shape Description | SPADE-033 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 16-14 6 | Heilind Electronics |
TERMINAL,PG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52463-1 | Internal Number: 52463-1 | TE Connectivity | TE Store |
TERMINAL, CRIMP LUG, #6, BLUE | Farnell |
Terminal, Crimp Lug, #6, Blue | Newark Electronics |
Plastic-Grip 16-14 AWG Straight Closed Barrel Spring Spade, Long Terminal | Future Electronics |
Spring Spade Terminal 14-16AWG 24mm 6.35mm Tin T/R | Avnet America |
Terminal, Pg Spr Spd 16-14 6 | TE Connectivity 52463-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
Stud/Tab Size | #6 |
Where can I find additional details, specifications and documents for a 52463-1?
Additional datasheets, footprints and schematics for 52463-1 are listed on our Part Details page. You can also find images and similar parts to 52463-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52463-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52463-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52463-1 fall under?
The 52463-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52463-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52463-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52463-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52463-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Farnell have stock available or on a lead time for 52463-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52463-1 often in real-time on the comparison pages.
What if I can't find stock of 52463-1?
You can fill out our help required form which you can use to request a quote for 52463-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.