Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 25.171mm, .991in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-033 |
Operating Temperature Range | 221°F, 105°C |
PG SPR SPD 22-16COMM 22-18MIL8 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 52454 | Internal Number: 52454 | TE Connectivity | TE Store |
Spade terminal, PLASTI-GRIP, red, M4 | RS |
Product Range:Plasti-Grip Series | Newark Electronics |
0.991 22 - 16 AWG Closed Barrel Spring Spade" | Future Electronics |
Spring Spade Terminal 16-22AWG 25.17mm 7.14mm Tin Loose Piece | Avnet America |
PLASTI-GRIP Series Insulated Crimp Spade Conn, 22 - 16 AWG, M4, Red PVC | TE Connectivity 52454 | RS Americas |
Where can I find additional details, specifications and documents for a 52454?
Additional datasheets, footprints and schematics for 52454 are listed on our Part Details page. You can also find images and similar parts to 52454 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52454 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52454 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52454 fall under?
The 52454 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52454 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52454 you can contact the distributor directly for product support, shipping queries etc.
Is the 52454 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52454 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 52454.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52454 often in real-time on the comparison pages.
What if I can't find stock of 52454?
You can fill out our help required form which you can use to request a quote for 52454 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.