Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
5,208
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
57,000
in stock
|
Buy Now | |
Conrad
from US$0.06
|
56,420
in stock
|
Buy Now | |
TE Store
from US$0.47
|
28,254
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
7,751
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
5,877
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,208
in stock
|
Buy Now | |
element14
from US$0.21
|
5,208
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
1,371
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.51mm, .138in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | .945in, 24.003mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | SPADE-033 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PG SPR SPD 22-16COMM22-18MIL 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 52453-1 | Internal Number: 52453-1 | TE Connectivity | TE Store |
PG SPR SPD 22-16COMM22-18MIL 6 | Heilind Electronics |
Terminal, Crimp Lug, #6, Red | Newark Electronics |
TERMINAL, CRIMP LUG, #6, RED | element14 |
Plastic-Grip 22-16 AWG Straight Closed Barrel Spring Spade, Long Terminal | Future Electronics |
Spring Spade Terminal 16-22AWG 24mm 6.35mm Tin T/R | Avnet America |
PLASTI-GRIP Series Insulated Crimp Spade Conn, 22 to 16 AWG, M3.5(#6), Red Vinyl | TE Connectivity 52453-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 52453-1?
Additional datasheets, footprints and schematics for 52453-1 are listed on our Part Details page. You can also find images and similar parts to 52453-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52453-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52453-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52453-1 fall under?
The 52453-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52453-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52453-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52453-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52453-1 have stock available?
Authorised distributors including Powell Electronics, Conrad, TE Store, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 52453-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52453-1 often in real-time on the comparison pages.
What if I can't find stock of 52453-1?
You can fill out our help required form which you can use to request a quote for 52453-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.