Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
2,164
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
5,931
in stock
|
Buy Now | |
TE Store
from US$0.99
|
3,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
2,164
in stock
|
Buy Now | |
element14
from US$0.44
|
2,164
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
1,384
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.36
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
Carlton-Bates
from US$0.41
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Insulation Sleeve Color | Red |
Stripe Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | 24.003mm, .945in |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .042in, 1.07mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Shape Description | SPADE-033 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 90°C, 194°F |
PG SPR SPD 22-16COMM22-18MIL 6 | Heilind Electronics |
PG SPR SPD 22-16COMM22-18MIL 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 52453 | Internal Number: 52453 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #6, Crimp, Red | Newark Electronics |
TERMINAL, SPADE/FORK, #6, CRIMP, RED | element14 |
Terminals SPRING SPADE 22-16 MIL 6 | Rapid Electronics |
Spring Spade Terminal 16-22AWG 24mm 6.35mm Tin Loose Piece | Avnet America |
Fork Crimp Terminal, 22 to 16 AWG, 600 VAC, Plastic-Grip, 0.140 in. (Max.), Tin | TE Connectivity 52453 | RS Americas |
Terminal, Standard Fork | Carlton-Bates |
TE Connectivity - AMP PG SPR SPD 22-16COMM22-18MIL 6 | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 52453?
Additional datasheets, footprints and schematics for 52453 are listed on our Part Details page. You can also find images and similar parts to 52453 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52453 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52453 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52453 fall under?
The 52453 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52453 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52453 you can contact the distributor directly for product support, shipping queries etc.
Is the 52453 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52453 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 52453.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52453 often in real-time on the comparison pages.
What if I can't find stock of 52453?
You can fill out our help required form which you can use to request a quote for 52453 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.