Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$72.99
|
77
in stock
|
Buy Now | |
element14
from US$36.61
|
6
in stock
|
Buy Now | |
Avnet America
from US$97.27
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Carlton-Bates
from US$76.44
|
-
|
Buy Now | |
TE Store
from US$1.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Overall Length | 1.102in, 27.991mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Tongue Thickness | .033in, .84mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
Stud Size | M6 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | SPADE-031 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Spring Spade Terminal 14-16AWG 27.99mm 11.1mm Tin Loose Piece | Avnet America |
Term. PIDG, Spr Spd 16-14, 1/4 | TE Connectivity 52423 | RS Americas |
Special Order: TERM. PIDG SPR SPD 16-14, 1/4 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52423 | Internal Number: 52423 | TE Connectivity | TE Store |
TERM. PIDG SPR SPD 16-14, 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 52423?
Additional datasheets, footprints and schematics for 52423 are listed on our Part Details page. You can also find images and similar parts to 52423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52423 fall under?
The 52423 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52423 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52423 you can contact the distributor directly for product support, shipping queries etc.
Is the 52423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52423 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 52423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52423 often in real-time on the comparison pages.
What if I can't find stock of 52423?
You can fill out our help required form which you can use to request a quote for 52423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.