Insulation Sleeve Color | Blue |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Plating Material | Phosphor Bronze, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.82mm, .19in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Overall Length | 25.5mm, 1.005in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Shape Description | SPADE-031 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
TERM,PIDG, SPR SPD, 16-14, #10, T&R Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52422-3 | Internal Number: 52422-3 | TE Connectivity | TE Store |
Terminal,pidg Spr Spd 16-14 10 Rohs Compliant: Yes |Amp Te Connectivity 52422-3 | Newark Electronics |
PIDG Spring Spade Terminal 14-16AWG 25.52mm 8.71mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 16-14 10 | TE Connectivity 52422-3 | RS Americas |
Where can I find additional details, specifications and documents for a 52422-3?
Additional datasheets, footprints and schematics for 52422-3 are listed on our Part Details page. You can also find images and similar parts to 52422-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52422-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52422-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52422-3 fall under?
The 52422-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52422-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52422-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52422-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52422-3 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52422-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52422-3 often in real-time on the comparison pages.
What if I can't find stock of 52422-3?
You can fill out our help required form which you can use to request a quote for 52422-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.