Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
TE Store
from US$0.55
|
15,474
in stock
|
Buy Now | |
Powell Electronics
from US$0.36
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$1,124.96
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Phosphor Bronze, Tin |
Inspection Slot | No |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .031in, .79mm |
Overall Length | 24.867mm, .979in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | SPADE-031 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52421-3 | Internal Number: 52421-3 | TE Connectivity | TE Store |
Terminal,pidg Spr Spd 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 52421-3 | Newark Electronics |
PIDG 16-14 AWG Straight Closed Barrel Insulated Long Spring Spade Terminal | Future Electronics |
Spring Spade Terminal 14-16AWG 24.87mm 5.87mm Tin T/R | Avnet America |
PIDG TRM AWG16-14 #08 | TTI Europe |
Where can I find additional details, specifications and documents for a 52421-3?
Additional datasheets, footprints and schematics for 52421-3 are listed on our Part Details page. You can also find images and similar parts to 52421-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52421-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52421-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52421-3 fall under?
The 52421-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52421-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52421-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52421-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52421-3 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 52421-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52421-3 often in real-time on the comparison pages.
What if I can't find stock of 52421-3?
You can fill out our help required form which you can use to request a quote for 52421-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.