Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.33 |
No stock
|
Buy Now | |
TE Store | US$0.55 |
11,431
|
Buy Now | |
Heilind Electronics | US$0.35 |
3,750
|
Buy Now | |
Heilind Electronics Asia | US$0.35 |
1,250
|
Buy Now | |
Newark Electronics | US$0.35 |
-
|
Buy Now | |
Avnet America | US$0.28 |
-
|
Buy Now | |
RS Americas | US$0.41 |
-
|
Buy Now | |
element14 | US$0.45 |
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Inspection Slot | No |
Plating Material | Phosphor Bronze, Tin |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Overall Length | 23.6mm, .93in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Shape Description | SPADE-031 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52420-3 | Internal Number: 52420-3 | TE Connectivity | TE Store |
TERMINAL,PIDG SPR SPD 16-14 6 | Heilind Electronics |
TERMINAL, SPRING SPADE, #6, BLUE | Farnell |
Terminal, Spring Spade, #6, Blue | Newark Electronics |
Spring Spade Terminal 14-16AWG 23.69mm 6.35mm Tin T/R | Avnet America |
Terminal, PIDG, Spr Spd 16-14 6 | TE Connectivity 52420-3 | RS Americas |
Where can I find additional details, specifications and documents for a 52420-3?
Additional datasheets, footprints and schematics for 52420-3 are listed on our Part Details page. You can also find images and similar parts to 52420-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52420-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52420-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52420-3 fall under?
The 52420-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52420-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52420-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52420-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52420-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Farnell and Newark Electronics have stock available or on a lead time for 52420-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52420-3 often in real-time on the comparison pages.
What if I can't find stock of 52420-3?
You can fill out our help required form which you can use to request a quote for 52420-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.