Insulation Sleeve Color | Blue |
---|---|
Plating Material | Phosphor Bronze, Tin |
Inspection Slot | No |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Overall Length | .93in, 23.698mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Shape Description | SPADE-031 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52420-2 | Internal Number: 52420-2 | TE Connectivity | TE Store |
Terminal,pidg Spr Spd 16-14 6 Rohs Compliant: Yes |Amp Te Connectivity 52420-2 | Newark Electronics |
Spring Spade Terminal 14-16AWG 23.69mm 6.35mm Tin T/R | Avnet America |
Terminal, PIDG, Spr Spd 16-14 6 | TE Connectivity 52420-2 | RS Americas |
Where can I find additional details, specifications and documents for a 52420-2?
Additional datasheets, footprints and schematics for 52420-2 are listed on our Part Details page. You can also find images and similar parts to 52420-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52420-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52420-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52420-2 fall under?
The 52420-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52420-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52420-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52420-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52420-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 52420-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52420-2 often in real-time on the comparison pages.
What if I can't find stock of 52420-2?
You can fill out our help required form which you can use to request a quote for 52420-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.