Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5241734002,
6-1194117-2 |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$1.33
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
Sager
from US$0.85
|
-
|
Buy Now |
Fluid Type | Motor Oil, Brake Fluid, Unleaded Gasoline, (ATF) Automatic Transmission Fluid, Antifreeze, Power Steering Fluid, Diesel Fuel |
---|---|
Material | Crosslinked Polyolefin |
Color | Black |
Expanded Inside Diameter (Min) | .197in, 5mm |
Product Source | US |
Packaging Method | Spool |
Wall Type | Single |
Resistant To | Strain, Wrinkling, Fluids |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing And Sleeves Netm1000-5-0-Sp |Raychem Te Connectivity 5241734002 | Newark Electronics |
Spiral Wraps Sleeves Tubing&Conduit | Rapid Electronics |
TE Connectivity NETM1000-5-0-SP Heat Shrink Tubing and S | Distrelec |
HEAT SHRINK BOOTS | Farnell |
Spiral Wraps, Sleeves, Tubing & Conduit NETM1000-5-0-SP PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 5241734002?
Additional datasheets, footprints and schematics for 5241734002 are listed on our Part Details page. You can also find images and similar parts to 5241734002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5241734002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5241734002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5241734002 fall under?
The 5241734002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5241734002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5241734002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5241734002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5241734002 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5241734002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5241734002 often in real-time on the comparison pages.
What if I can't find stock of 5241734002?
You can fill out our help required form which you can use to request a quote for 5241734002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.