Prices starting from US$0.60
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.60 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.64 |
3,789
|
Buy Now | |
TE Store | US$1.01 |
1,405
|
Buy Now | |
Heilind Electronics Asia | US$0.64 |
1,137
|
Buy Now | |
Avnet America | US$0.60 |
-
|
Buy Now | |
RS Americas | US$980.95 |
-
|
Buy Now | |
Power and Signal Group | US$13.82 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 24.9mm, .979in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 4.17mm, .164in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | SPADE-031 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG SP SPD 22-16COMM22-18MIL8 | Heilind Electronics |
PIDG SP SPD 22-16COMM22-18MIL8 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52410 | Internal Number: 52410 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #8, Crimp, Red | Newark Electronics |
Spring Spade Terminal 16-22AWG 24.87mm 7.14mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52410?
Additional datasheets, footprints and schematics for 52410 are listed on our Part Details page. You can also find images and similar parts to 52410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52410 fall under?
The 52410 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52410 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52410 you can contact the distributor directly for product support, shipping queries etc.
Is the 52410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52410 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 52410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52410 often in real-time on the comparison pages.
What if I can't find stock of 52410?
You can fill out our help required form which you can use to request a quote for 52410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.