Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
TE Store
from US$0.55
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Phosphor Bronze |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | 3.51mm, .138in |
Overall Length | .933in, 23.698mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-031 |
Sealable | No |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, PIDG SPR SPD 22-16 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52409-3 | Internal Number: 52409-3 | TE Connectivity | TE Store |
Terminal, Pidg Spr Spd 22-16 6 |Amp Te Connectivity 52409-3 | Newark Electronics |
PIDG Stud Size 6 Straight Closed Barrel Long Spring Spade Terminal | Future Electronics |
Spring Spade Terminal 16-22AWG 23.7mm 6.35mm Tin T/R | Avnet America |
Terminal, PIDG, Spr Spd 22-16 6 | TE Connectivity 52409-3 | RS Americas |
Where can I find additional details, specifications and documents for a 52409-3?
Additional datasheets, footprints and schematics for 52409-3 are listed on our Part Details page. You can also find images and similar parts to 52409-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52409-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52409-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52409-3 fall under?
The 52409-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52409-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52409-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52409-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52409-3 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 52409-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52409-3 often in real-time on the comparison pages.
What if I can't find stock of 52409-3?
You can fill out our help required form which you can use to request a quote for 52409-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.