Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Phosphor Bronze |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | 3.51mm, .138in |
Overall Length | .933in, 23.698mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-031 |
Sealable | No |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Pidg Sp Spd 22-16Com22-18Mil 6 |Amp Te Connectivity 52409-2 | Newark Electronics |
Terminals SPRING SPADE 22-16 AWG #6 | Rapid Electronics |
TE Connectivity - AMP PIDG SP SPD 22-16COM22-18MIL 6 | Distrelec |
Spring Spade Terminal 16-22AWG 23.7mm 6.35mm Tin Loose Piece | Avnet America |
PIDG, Sp Spd 22-16Com22-18Mil 6 | TE Connectivity 52409-2 | RS Americas |
Where can I find additional details, specifications and documents for a 52409-2?
Additional datasheets, footprints and schematics for 52409-2 are listed on our Part Details page. You can also find images and similar parts to 52409-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52409-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52409-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52409-2 fall under?
The 52409-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52409-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52409-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52409-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52409-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 52409-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52409-2 often in real-time on the comparison pages.
What if I can't find stock of 52409-2?
You can fill out our help required form which you can use to request a quote for 52409-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.