Prices starting from US$0.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.34 |
3,250
|
Buy Now | |
Rapid Electronics | US$0.59 |
1,660
|
Buy Now | |
Distrelec | US$0.50 |
1,410
|
Buy Now | |
TTI Europe | US$0.33 |
1,000
|
Buy Now | |
Newark Electronics | US$0.56 |
250
|
Buy Now | |
Chip One Stop | US$0.68 |
250
|
Buy Now | |
Farnell | US$37.33 |
6
|
Buy Now | |
element14 | US$37.26 |
6
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$465.89 |
-
|
Buy Now | |
Boersig | US$0.41 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .79mm, .031in |
Overall Length | 23.7mm, .933in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | .138in, 3.51mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Shape Description | SPADE-031 |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Spade terminal, PIDG,red,AWG 22-16, M3.5 | RS |
Terminals PIDG LS SPAD 22-16 6 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 22-16 6 | Distrelec |
Terminals Pidg Ls Spad 22-16 6 |Amp Te Connectivity 52409 | Newark Electronics |
Spring Spade Terminal 16-22AWG 23.7mm 6.35mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6, 6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 52409?
Additional datasheets, footprints and schematics for 52409 are listed on our Part Details page. You can also find images and similar parts to 52409 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52409 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52409 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52409 fall under?
The 52409 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52409 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52409 you can contact the distributor directly for product support, shipping queries etc.
Is the 52409 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52409 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, TTI Europe and Newark Electronics have stock available or on a lead time for 52409.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52409 often in real-time on the comparison pages.
What if I can't find stock of 52409?
You can fill out our help required form which you can use to request a quote for 52409 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.