Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
660
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
660
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
660
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
660
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$456.81
|
-
|
Buy Now | |
Power and Signal Group
from US$13.14
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | .112in, 2.84mm |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Overall Length | .896in, 22.8mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | #4, M2.5 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | SPADE-031 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Pidg Sp Spd 22-16Com22-18Mil 4 |Amp Te Connectivity 52408 | Newark Electronics |
TE Connectivity PIDG SP SPD 22-16COM22-18MIL 4 Terminals | Distrelec |
Spring Spade Terminal 16-22AWG 22.76mm 5.16mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52408?
Additional datasheets, footprints and schematics for 52408 are listed on our Part Details page. You can also find images and similar parts to 52408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52408 fall under?
The 52408 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52408 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52408 you can contact the distributor directly for product support, shipping queries etc.
Is the 52408 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52408 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 52408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52408 often in real-time on the comparison pages.
What if I can't find stock of 52408?
You can fill out our help required form which you can use to request a quote for 52408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.