Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .031in, .79mm |
Overall Length | 21.5mm, .847in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Shape Description | SPADE-031 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 26-22 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M3.5 #6 Spring Spade Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52403-1 | Internal Number: 52403-1 | TE Connectivity | TE Store |
Terminal,pidg Spr Spd 26-22 6 Rohs Compliant: Yes |Amp Te Connectivity 52403-1 | Newark Electronics |
Spring Spade Terminal 22-26AWG 21.51mm 6.35mm Tin Tape Mounted | Avnet America |
Terminal, PIDG, Spr Spd 26-22 6 | TE Connectivity 52403-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52403-1?
Additional datasheets, footprints and schematics for 52403-1 are listed on our Part Details page. You can also find images and similar parts to 52403-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52403-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52403-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52403-1 fall under?
The 52403-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52403-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52403-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52403-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52403-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52403-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52403-1 often in real-time on the comparison pages.
What if I can't find stock of 52403-1?
You can fill out our help required form which you can use to request a quote for 52403-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.