Prices starting from US$0.43
Battery Sizes Accepted | AA, A, CR2 |
---|---|
Battery Terminals | SMD |
Contact Material | Steel |
Contact Plating | Tin over Nickel Plated Contacts |
RoHS Compliant | Yes |
12 V A /AA /9 V Surface Mount Battery Clip Contact | Future Electronics |
Battery Contact, Aa/A/Cr2, Smd | Newark Electronics |
BATTERY CONTACT SURFACE MOUNT | Rutronik |
Battery Contact | RS Americas |
Contact | Carlton-Bates |
Battery Contacts A AA 9V SM LEAFSPRNG TAPE AND REEL | Sager |
Where can I find additional details, specifications and documents for a 5231TR?
Additional datasheets, footprints and schematics for 5231TR are listed on our Part Details page. You can also find images and similar parts to 5231TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5231TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5231TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5231TR fall under?
The 5231TR is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5231TR when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5231TR you can contact the distributor directly for product support, shipping queries etc.
Is the 5231TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5231TR have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Rutronik have stock available or on a lead time for 5231TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5231TR often in real-time on the comparison pages.
What if I can't find stock of 5231TR?
You can fill out our help required form which you can use to request a quote for 5231TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.