Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$89.00
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,391
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
336
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
232
in stock
|
Buy Now | |
Sager
from US$6.44
|
45
in stock
|
Buy Now | |
Jameco Electronics
from US$13.49
|
33
in stock
|
Buy Now | |
RS Americas
from US$6.75
|
14
in stock
|
Buy Now | |
Carlton-Bates
from US$7.70
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
DMM Response Type | True RMS |
Display Count | 6000 |
RoHS Compliant | Yes |
Digital Multimeter, Auto/Manual, Hand Held, 3-1/2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Lamella contact | Transfer Multisort Elektronik |
12 V A /AA /9 V Surface Mount Battery Clip Contact | Future Electronics |
BATTERY CONTACT SURFACE MOUNT | Rutronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 5231?
Additional datasheets, footprints and schematics for 5231 are listed on our Part Details page. You can also find images and similar parts to 5231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5231 fall under?
The 5231 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 5231 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5231 you can contact the distributor directly for product support, shipping queries etc.
Is the 5231 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5231 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Rapid Electronics, Sager and Newark Electronics have stock available or on a lead time for 5231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5231 often in real-time on the comparison pages.
What if I can't find stock of 5231?
You can fill out our help required form which you can use to request a quote for 5231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.