Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.70
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$3.51
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.20
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
RS Americas
from US$321.50
|
-
|
Buy Now | |
TE Store
from US$4.18
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Green |
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .038 – .11in, .97 – 2.79mm |
Overall Length | .731in, 18.6mm |
Wire Size | 754CMA, 22AWG, .3 – .4mm² |
Wire Insulation Diameter (Max) | .11in, 2.79mm |
Stud Diameter | .086in, 2.18mm |
Tongue Thickness | .84mm, .033in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Restriction |
Shape Description | RING-041 |
Sealable | No |
Stud Size | #2, M2 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminals Ring Ir 22Awg #2 |Amp Te Connectivity 52307 | Newark Electronics |
TE Connectivity - AMP TERMINAL,PIDG R IR 22 2 | Distrelec |
Ring Tongue Terminal 22AWG 18.57mm 4.62mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG R IR 22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: 754 CMA Stud Size: M2 Stud Diameter: 2.18 mm Closed Ring Tongue Terminal 22 AWG 754 CMA M2 | Pidg Ring Tongue Terminal | Part Number: 52307 | Internal Number: 52307 | 2.18 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52307?
Additional datasheets, footprints and schematics for 52307 are listed on our Part Details page. You can also find images and similar parts to 52307 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52307 fall under?
The 52307 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52307 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52307 you can contact the distributor directly for product support, shipping queries etc.
Is the 52307 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52307 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 52307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52307 often in real-time on the comparison pages.
What if I can't find stock of 52307?
You can fill out our help required form which you can use to request a quote for 52307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.