Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1194109-7,
523054-000 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
---|---|
TE Adapter Code | 75 |
Adapter Entry Size | 5 |
Material | Aluminum Alloy |
Cable Diameter Range | 156 – 25in, 4 – 64mm |
Connector Detail Specification Number | BS9522 F0032 |
Connector General Specification Number | BS9522 F0032 (AB) |
Connector System | Cable-to-Cable |
Style | Shielded Boot |
Adapter Angle | 90 |
Termination Device Type | Magneform Ring |
Connector Shell Size | 12 |
Sealable | Yes |
Connector Accessories Shielded Adaptor Size 10SL 45° Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Circular MIL Spec Backshells 227M112-19B05 | Sager |
Where can I find additional details, specifications and documents for a 523054-000?
Additional datasheets, footprints and schematics for 523054-000 are listed on our Part Details page. You can also find images and similar parts to 523054-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 523054-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 523054-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 523054-000 fall under?
The 523054-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 523054-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 523054-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 523054-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 523054-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 523054-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 523054-000 often in real-time on the comparison pages.
What if I can't find stock of 523054-000?
You can fill out our help required form which you can use to request a quote for 523054-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.