Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1353453 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
11,016
in stock
|
Buy Now | |
TE Store
from US$0.18
|
22,889
in stock
|
Buy Now | |
element14
from US$0.10
|
11,016
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
10,624
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
7,843
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
7,843
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
7,843
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,169
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
2,479
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .11in, 2.79mm |
---|---|
Screw Length | 8.89mm, .35in |
Screw & Hole Thread Size | 4-40 UNC 2A |
Packaging Quantity | 5000 |
Packaging Method | Bag |
Accessory Type | Captive Pan Head Screw |
Product Type | Accessory |
SCREW, PAN HD, CAPTIVE Connector Hardware Accessory Type: Captive Pan Head Screw Hardware Accessory Function: Mounting Latching, Locking & Retention Captive Pan Head Screw Mounting | Connector Hardware | Part Number: 5229996-3 | Internal Number: 5229996-3 | Alias Number: 1353453 | TE Connectivity | TE Store |
JACK SCREW, 8.89MM, 4-40 UNC-2A | element14 |
SCREW PAN HD CAPTIVE | Heilind Electronics |
D-Sub Tools&Hardware 4-40 PAN HEAD SCREW length | Rapid Electronics |
TE Connectivity - AMP D-SubLock & Mount SCREW PAN HD CAPTIVE | Distrelec |
Screw, 8.89Mm, 4-40 Unc-2A | Newark Electronics |
Connector Accessories Captive Pan Head Screw Steel Zinc Finish | Avnet America |
SCREW, PAN HEAD, CAPTIVE, 8.89 MM SCREW LENGTH, 2.54 MM THREAD LENGTH | TE Connectivity 5229996-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Captive Pan Head Screw |
---|---|
For Use With | Cable-to-Cable & Panel Mount Applications |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Screw Head Height | - |
Screw Length | 8.89mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5229996-3?
Additional datasheets, footprints and schematics for 5229996-3 are listed on our Part Details page. You can also find images and similar parts to 5229996-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5229996-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5229996-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5229996-3 fall under?
The 5229996-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5229996-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5229996-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5229996-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5229996-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 5229996-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5229996-3 often in real-time on the comparison pages.
What if I can't find stock of 5229996-3?
You can fill out our help required form which you can use to request a quote for 5229996-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.