Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.25
|
1,883
in stock
|
Buy Now | |
TE Store
from US$3.76
|
6,206
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
1,883
in stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
183
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
183
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
183
in stock
|
Buy Now | |
element14
from US$1.61
|
83
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
Boersig
from US$1.68
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter | 9.14mm, .36in |
Stud Diameter | .39in, 9.53mm, 9.91mm |
Wire Size | 8mm², 13100 – 20800CMA, 8AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | 43.078mm, 1.696in |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-044 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL R PG 8 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52291-5 | Internal Number: 52291-5 | TE Connectivity | TE Store |
Ring Tongue Terminal, 3/8", 8Awg | Newark Electronics |
RING TONGUE TERMINAL, 3/8", 8AWG | Farnell |
TERMINAL R PG 8 3/8 | Heilind Electronics |
Terminals TERMINAL R PG 8 3/8 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
Ring Tongue Terminal 8AWG 43.08mm 14.91mm Tin Tape | Avnet America |
Terminal R Pg 8 3/8 | TE Connectivity 52291-5 | RS Americas |
Where can I find additional details, specifications and documents for a 52291-5?
Additional datasheets, footprints and schematics for 52291-5 are listed on our Part Details page. You can also find images and similar parts to 52291-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52291-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52291-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52291-5 fall under?
The 52291-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52291-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52291-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 52291-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52291-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 52291-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52291-5 often in real-time on the comparison pages.
What if I can't find stock of 52291-5?
You can fill out our help required form which you can use to request a quote for 52291-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.