Prices starting from US$7.03
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .684in, 17.37mm |
Stud Diameter | 12.7mm, .5in |
Wire Insulation Diameter (Max) | 17.37mm, .684in |
Overall Length | 2.478in, 62.9mm |
Tongue Thickness | 1.85mm, .073in |
Wire Size | 83700 – 119500CMA, 0AWG, 41 – 60mm² |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Stud Size | 1/2, M12 |
Sealable | No |
Shape Description | RING-044 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminals Term R Pg 1/0 1/2 |Amp Te Connectivity 52289 | Newark Electronics |
Terminals TERM R PG 1/0 1/2 | Rapid Electronics |
TE Connectivity TERMINAL R PG 1/0 1/2 Terminals TERM R P | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 1-(1/0)AWG Tin Loose Piece | Avnet America |
Special Order: TERMINAL R PG 1/0 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 41 – 60 mm² Wire Size: 83700 – 119500 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 1/0 AWG 41 – 60 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 52289 | Internal Number: 52289 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52289?
Additional datasheets, footprints and schematics for 52289 are listed on our Part Details page. You can also find images and similar parts to 52289 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52289 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52289 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52289 fall under?
The 52289 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52289 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52289 you can contact the distributor directly for product support, shipping queries etc.
Is the 52289 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52289 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 52289.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52289 often in real-time on the comparison pages.
What if I can't find stock of 52289?
You can fill out our help required form which you can use to request a quote for 52289 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.