Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
1,927
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
1,927
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
1,927
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 24.028mm, .946in |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Wire Insulation Diameter | .046 – .11in, 1.17 – 2.79mm |
Wire Size | 1186CMA, .5 – .6mm², 20AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Shape Description | RING-060 |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Restriction |
Operating Temperature Range | 105°C, 221°F |
Terminals Terminal Pidg R Ofs Ir 20 6 |Amp Te Connectivity 52284-2 | Newark Electronics |
Terminals TERMINAL PIDG R OFS IR 20 6 | Rapid Electronics |
TE Connectivity TERMINAL PIDG R OFS IR 20 6 Terminals TE | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Terminal, PIDG, R Ofs Ir 20 6 | TE Connectivity 52284-2 | RS Americas |
Ring Tongue Terminal 20AWG 24.03mm 9.53mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52284-2?
Additional datasheets, footprints and schematics for 52284-2 are listed on our Part Details page. You can also find images and similar parts to 52284-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52284-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52284-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52284-2 fall under?
The 52284-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52284-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52284-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52284-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52284-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 52284-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52284-2 often in real-time on the comparison pages.
What if I can't find stock of 52284-2?
You can fill out our help required form which you can use to request a quote for 52284-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.