Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Stripe Color | White |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class I |
Tongue Thickness | .031in, .79mm |
Overall Length | .734in, 18.644mm |
Wire Size | .8 – .9mm², 18AWG, 1900CMA |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Wire Insulation Diameter | .056 – .11in, 1.422 – 2.794mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M2.5, #4 |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #4, Crimp, Red | Newark Electronics |
PIDG Ring Tongue Terminal 18AWG 18.64mm 5.54mm Tin Loose Piece | Avnet America |
PIDG Series Insulated Tin Plated Crimp Ring Terminal, M2.5 Stud Size,18 AWG, Red | TE Connectivity 52273-2 | RS Americas |
Where can I find additional details, specifications and documents for a 52273-2?
Additional datasheets, footprints and schematics for 52273-2 are listed on our Part Details page. You can also find images and similar parts to 52273-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52273-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52273-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52273-2 fall under?
The 52273-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52273-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52273-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52273-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52273-2 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 52273-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52273-2 often in real-time on the comparison pages.
What if I can't find stock of 52273-2?
You can fill out our help required form which you can use to request a quote for 52273-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.